24V output open frame PSU, 6W power, 100-240VAC input. Full protections including overload and short-circuit. Ultra-thin 17.5mm design, high accuracy, and EMC Class B compliant.
| TPS Elektronik GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | tps-ys5sce-24v-28392 |
| Product Name | Power Supply / Open Frame/Enclosed |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| AC Output Voltage | 24.0 volts |
| AC Output Current | 0.2500 amps |