12V high voltage PSU, 120W output, 176-500VAC input. 3000VAC isolation, adjustable voltage. Full protections and compact design.
| TPS Elektronik GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | tps-mpt120s-12v-28387 |
| Product Name | Power Supply / Open Frame/Enclosed |
| Type | DC-DC Converter |
| Form Factor | Open Frame |
| AC Output Voltage | 12.0 volts |
| AC Output Current | 10 amps |