24V output, 320W natural / 600W forced convection with 25CFM fan. Wide 100-264VAC input range and 1500VDC isolation. High 94% efficiency and 3-year warranty.
| TPS Elektronik GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | tps-gsh600s-24v-28344 |
| Product Name | Power Supply / Open Frame/Enclosed |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| AC Output Voltage | 24.0 volts |
| AC Output Current | 0.0 to 11.85 amps |