24V output, 250W natural / 450W forced convection power. Ultra-wide 85-305VAC/120-420VDC
| TPS Elektronik GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | tps-gsh450s-24v-28341 |
| Product Name | Power Supply / Open Frame/Enclosed |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| AC Output Voltage | 24.0 volts |
| AC Output Current | 0.0 to 18.75 amps |