10kW three-phase bidirectional module, 480VAC input, 15.5VDC/645A output. 92% efficiency, high PF>0.99, low THDi<5%, R-type forced cooling.No neutral line current, designed for cell testing and energy recycling. Supports parallel operation and is UL/CE/TUV certified.
| TPS Elektronik GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | tps-bm1510kuhirf-27865 |
| Product Name | Power Modules / ACDC Bidirectional |
| Type | DC Power Supply |
| AC Output Voltage | 384.0 to 528.0 volts |
| AC Output Current | 645 amps |
| DC Output Power | 10000 watts |