Compact 12 V 1 A EU wall-mounted adapter (12 W) with 180° barrel plug and 1.5m cable. Universal input (100–240 V), high DOE Level VI efficiency. Certified (CE/UL/RoHS/UKCA). Lightweight and reliable replacement power supply. Shop now for dependable power solutions!
| TPS Elektronik GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ps1010-120heb-21395 |
| Product Name | Power Supply / Wall-Mounted Adapter |
| Type | DC Power Supply |
| Form Factor | Wall Mount |
| AC Output Current | 1 amps |