L-shaped-15375 ESD Workstation with modular design, quick-disassembly features, and ESD HPL top.Includes antistatic shelf, LED light, and power rail. Optimized for space efficiency.
| TPS Elektronik GmbH | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | l-shaped-15375-28514 |
| Product Name | ESD Workshop / ESD Table |
| Type | Electrical |
| Length | 60.2 inch (1530 mm) |
| Width | 29.5 inch (750.00 mm) |