TPS Elektronik GmbH
Programmable Power / 4U Programmable DC Power
hea6893-ea-pu-12000-40-4u-wc-32112
Description
0…2000V 0…40A 30000W
Request a Quote
Email Supplier
Datasheet
Description
0…2000V 0…40A 30000W
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
hea6893-ea-pu-12000-40-4u-wc-32112 |
|
Product Name
|
Programmable Power / 4U Programmable DC Power |
|
Form Factor
|
Rack Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
Rack Mount
AC Output Voltage
0.0 to 80.0 volts
AC Output Current
0.0 to 60 amps
View Details
Form Factor
Rack Mount
AC Output Voltage
0.0 to 360.0 volts
AC Output Current
0.0 to 30 amps
View Details
Form Factor
Rack Mount
AC Output Voltage
0.0 to 360.0 volts
AC Output Current
0.0 to 120 amps
View Details
Form Factor
Rack Mount
AC Output Voltage
0.0 to 60.0 volts
AC Output Current
0.0 to 60 amps
View Details