Desktop AC-DC adapter with 180 W output, measuring 113.5 x 64.5 x 23 mm and weighing 317 g typical, featuring an IEC 320-C6 input socket. Acoustic noise is less than 30 dB when measured at 30 cm with input at 110 Vac/60 Hz or 220 Vac/50 Hz. Vibration testing follows a random waveform with 15 minutes per axis, PSD of 3.13 grms, and force direction along X, Y, Z axes, maintaining operational integrity from 5 Hz to 500 Hz.
Compact 180 W desktop AC-DC adapter with universal input, stable output, and protections for industrial and IT applications. Get efficiency and longevity. Shop now for dependable power solutions!
| TPS Elektronik GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | fsp180-ajbu3-21174 |
| Product Name | Power Supply / Desktop Adapter |
| Type | DC Power Supply; Computer Power Supply |
| Form Factor | Desktop / Free Standing |
| AC Output Current | 9.23 amps |