TPS Elektronik GmbH Power Supply / Desktop Adapter fsp120-aaan3-21181

Description
120 W desktop adapter with universal input, efficient design, and reliable protections. Get efficiency and longevity. Shop now for dependable power solutions!
Request a Quote
Description
120 W desktop adapter with universal input, efficient design, and reliable protections. Get efficiency and longevity. Shop now for dependable power solutions!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

120 W AC-DC adapter designed for ITE applications, operating from 90 to 264 VAC with a C14 input connector, 24 V output at 5 A, and total output power of 120 W. It meets IEC 62368-1, CB 60950-1, DOE Level VI, and Code of Conduct Version 5 Tier 2 standards, with protections against over voltage, over current, over temperature, and short circuit. The unit complies with EN55032 Class B and FCC Class B emission limits, and operates within 0 to 70°C ambient temperature with derating above 40°C. Efficiency is rated at or above 88% under DOE Level VI and 89% under CoC V5 Tier 2. It has a hold-up time of at least 10 ms at full load and a no-load power consumption of ≤0.5 W.

Datasheet Summary
Powered by GS/AI

120 W AC-DC adapter designed for ITE applications, operating from 90 to 264 VAC with a C14 input connector, 24 V output at 5 A, and total output power of 120 W. It meets IEC 62368-1, CB 60950-1, DOE Level VI, and Code of Conduct Version 5 Tier 2 standards, with protections against over voltage, over current, over temperature, and short circuit. The unit complies with EN55032 Class B and FCC Class B emission limits, and operates within 0 to 70°C ambient temperature with derating above 40°C. Efficiency is rated at or above 88% under DOE Level VI and 89% under CoC V5 Tier 2. It has a hold-up time of at least 10 ms at full load and a no-load power consumption of ≤0.5 W.

Suppliers

Company
Product
Description
Supplier Links
Power Supply / Desktop Adapter - fsp120-aaan3-21181 - TPS Elektronik GmbH
Mönchengladbach, Germany
Power Supply / Desktop Adapter
fsp120-aaan3-21181
Power Supply / Desktop Adapter fsp120-aaan3-21181
120 W desktop adapter with universal input, efficient design, and reliable protections. Get efficiency and longevity. Shop now for dependable power solutions!

120 W desktop adapter with universal input, efficient design, and reliable protections. Get efficiency and longevity. Shop now for dependable power solutions!

Supplier's Site Datasheet

Technical Specifications

  TPS Elektronik GmbH
Product Category Power Supplies
Product Number fsp120-aaan3-21181
Product Name Power Supply / Desktop Adapter
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-elr-10360-40-3u-27151 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 40 amps
View Details
Programmable Power / 4U Programmable DC Power - ea-psb-11000-80-4u-27435 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
DC Output Voltage 0.0 to 1000.0 volts
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10200-210-3u-27648 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 210 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6999-ea-psb-11000-80-4u-wc-30000w-32218 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details