TPS Elektronik GmbH Power Supply / Desktop Adapter fsp065-rbbn3-19852

Description
Compact 65 W desktop adapter with universal AC input and 19 V / 3.42 A DC output. Built-in protections for safety and reliability. Get efficiency and longevity. Shop now for dependable power solutions!
Request a Quote
Description
Compact 65 W desktop adapter with universal AC input and 19 V / 3.42 A DC output. Built-in protections for safety and reliability. Get efficiency and longevity. Shop now for dependable power solutions!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

65 W AC to DC adapter with 19 V / 3.42 A output, designed for ITE applications such as IPC systems, printers, and PoE devices. Operates from 90 to 264 VAC input, meets DOE Level VI and Code of Conduct Version 5 Tier 2 efficiency standards, and complies with CISPR32 EN55032 Class B, FCC Part 15B Class B, and EN55024 emissions limits. Includes over-voltage, over-current, over-temperature, and short-circuit protections with auto-recovery. Features PFC circuit, no-load power consumption ≤ 0.15 W, and MTBF of 300,000 hours at 25°C. Mounting is through a 18 AWG wire with 5.5 × 2.5 × 11 mm DC plug. Operating temperature range is 0 to 70°C with derating above 40°C.

Datasheet Summary
Powered by GS/AI

65 W AC to DC adapter with 19 V / 3.42 A output, designed for ITE applications such as IPC systems, printers, and PoE devices. Operates from 90 to 264 VAC input, meets DOE Level VI and Code of Conduct Version 5 Tier 2 efficiency standards, and complies with CISPR32 EN55032 Class B, FCC Part 15B Class B, and EN55024 emissions limits. Includes over-voltage, over-current, over-temperature, and short-circuit protections with auto-recovery. Features PFC circuit, no-load power consumption ≤ 0.15 W, and MTBF of 300,000 hours at 25°C. Mounting is through a 18 AWG wire with 5.5 × 2.5 × 11 mm DC plug. Operating temperature range is 0 to 70°C with derating above 40°C.

Suppliers

Company
Product
Description
Supplier Links
Power Supply / Desktop Adapter - fsp065-rbbn3-19852 - TPS Elektronik GmbH
Mönchengladbach, Germany
Power Supply / Desktop Adapter
fsp065-rbbn3-19852
Power Supply / Desktop Adapter fsp065-rbbn3-19852
Compact 65 W desktop adapter with universal AC input and 19 V / 3.42 A DC output. Built-in protections for safety and reliability. Get efficiency and longevity. Shop now for dependable power solutions!

Compact 65 W desktop adapter with universal AC input and 19 V / 3.42 A DC output. Built-in protections for safety and reliability. Get efficiency and longevity. Shop now for dependable power solutions!

Supplier's Site Datasheet

Technical Specifications

  TPS Elektronik GmbH
Product Category Power Supplies
Product Number fsp065-rbbn3-19852
Product Name Power Supply / Desktop Adapter
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 3.42 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Desktop Adapter - fsp090-dbbn3-19786 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 4.74 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-11000-40-3u-27675 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10080-120-2u-27699 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 120 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6885-ea-pu-10080-1000-4u-wc-32104 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details