60 W AC-DC adapter for ITE applications with 90-264 VAC input, 12 V output at 5 A, and C14 AC inlet. Meets IEC 62368-1, IEC 60950-1, DOE Level VI, and Code of Conduct Version 5 Tier 2 efficiency standards. Features over current, over voltage, over temperature, and short circuit protection with auto-recovery. Complies with EN55032 and FCC Class B emissions limits. Operates from 0 to 70 °C with derating above 40 °C. Efficiency ≥88% at full load. MTBF is 300,000 hours at 25 °C.
Compact 60 W AC-DC adapter variant with universal input, strong protections, and proven reliability. Ideal for OEMs and replacements. Get efficiency and longevity. Shop now for dependable power solutions!
| TPS Elektronik GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | fsp060-dhan3-19802 |
| Product Name | Power Supply / Desktop Adapter |
| Type | DC Power Supply; Computer Power Supply |
| Form Factor | Desktop / Free Standing |
| AC Output Current | 5 amps |