The FSP060-DHAN3 is a 60 W AC to DC adapter with a C14 input connector, offering 12 V at 5 A output for use in IPC systems, embedded systems, printers, monitors, and POS equipment. It operates from 90 to 264 VAC input, meets DOE Level VI and Code of Conduct Version 5 Tier 2 efficiency standards, and complies with EN55032 and FCC Class B EMC requirements. Protection features include over voltage, over current, over temperature, and short circuit auto-recovery. It has a mean time between failures of 300,000 hours at 25℃, operates from 0 to 70℃ with derating above 40℃, and achieves ≥88% efficiency. The unit is designed for industrial and office environments.
Reliable 60 W desktop adapter with universal input, DOE efficiency, and full protections for embedded and POS systems. Get efficiency and longevity. Shop now for dependable power solutions!
| TPS Elektronik GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | fsp060-dhan3-19801 |
| Product Name | Power Supply / Desktop Adapter |
| Type | DC Power Supply; Computer Power Supply |
| Form Factor | Desktop / Free Standing |
| AC Output Current | 5 amps |