TPS Elektronik GmbH Programmable Power / Desktop Programmable DC Power ea-psi-9200-10dt-29595

Description
0.200V0..10A640W
Request a Quote
Description
0.200V0..10A640W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EA-PSI 9200-10 DT is a programmable desktop DC power supply providing 0...200 V output voltage, 0...10 A output current, and 640 W output power. It features an intuitive color touch panel, USB and Ethernet interfaces, an integrated function generator, and galvanically isolated analog control and monitor ports. The device includes OVP, OCP, OPP, and overtemperature protection, with a discharge circuit that reduces output voltage to below 60 V within 10 seconds after shutdown. It operates from 90...264 V AC input with active PFC, achieves up to 92% efficiency, and provides DC output ripple of 20 mV RMS and 2.5 mV PP for voltage, and 1.5 mA RMS for current. A desktop enclosure includes a carrying handle and tilt stand. SCPI command language is supported.

Datasheet Summary
Powered by GS/AI

The EA-PSI 9200-10 DT is a programmable desktop DC power supply providing 0...200 V output voltage, 0...10 A output current, and 640 W output power. It features an intuitive color touch panel, USB and Ethernet interfaces, an integrated function generator, and galvanically isolated analog control and monitor ports. The device includes OVP, OCP, OPP, and overtemperature protection, with a discharge circuit that reduces output voltage to below 60 V within 10 seconds after shutdown. It operates from 90...264 V AC input with active PFC, achieves up to 92% efficiency, and provides DC output ripple of 20 mV RMS and 2.5 mV PP for voltage, and 1.5 mA RMS for current. A desktop enclosure includes a carrying handle and tilt stand. SCPI command language is supported.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power / Desktop Programmable DC Power - ea-psi-9200-10dt-29595 - TPS Elektronik GmbH
Mönchengladbach, Germany
Programmable Power / Desktop Programmable DC Power
ea-psi-9200-10dt-29595
Programmable Power / Desktop Programmable DC Power ea-psi-9200-10dt-29595
0.200V0..10A640W

0.200V0..10A640W

Supplier's Site Datasheet

Technical Specifications

  TPS Elektronik GmbH
Product Category Power Supplies
Product Number ea-psi-9200-10dt-29595
Product Name Programmable Power / Desktop Programmable DC Power
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 200.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6834-ea-pu-10060-1000-4u-30000w-32053 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Power Supply / Desktop Adapter - car120-16-multiplug-19654 - TPS Elektronik GmbH
Specs
Type DC-DC Converter; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 6.31 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6977-ea-bt-20360-80-triple-4u-wc-32196 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 80 amps
View Details
Power Supply / Desktop Adapter - adp65jh-abda-pd01-19842 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 3.42 amps
View Details