EA-PSI 9040-20 DT 320W Programmable DC Power Supply! 0-40V, 0-20A output with auto-ranging. High efficiency (88%), wide 90-264V AC input. Color touch panel, built-in USB/LAN/Analog interfaces. Integrated function generator & comprehensive protections.
| TPS Elektronik GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ea-psi-9040-20-dt-29590 |
| Product Name | Programmable Power / Desktop Programmable DC Power |
| Type | Computer Power Supply |
| Form Factor | Desktop / Free Standing |
| AC Output Voltage | 0.0 to 40.0 volts |