TPS Elektronik GmbH
Programmable Power / 4U Programmable DC Power
ea-psi-10500-180-4u-27616
Description
0...500V 0…180A 30000W
Request a Quote
Email Supplier
Datasheet
Description
0...500V 0…180A 30000W
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
ea-psi-10500-180-4u-27616 |
|
Product Name
|
Programmable Power / 4U Programmable DC Power |
|
Form Factor
|
Rack Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
Rack Mount
AC Output Voltage
0.0 to 200.0 volts
AC Output Current
0.0 to 420 amps
View Details
AC Output Voltage
0.0 to 200.0 volts
AC Output Current
0.0 to 420 amps
DC Output Voltage
0.0 to 200.0 volts
View Details
Form Factor
Rack Mount
AC Output Voltage
0.0 to 920.0 volts
AC Output Current
0.0 to 125 amps
View Details
Form Factor
Rack Mount
AC Output Voltage
0.0 to 200.0 volts
AC Output Current
0.0 to 210 amps
View Details