TPS Elektronik GmbH
Programmable Power / 4U Programmable DC Power
ea-psi-10060-1000-4u-27612
Description
0...60V 0…1000A 30000W
Request a Quote
Email Supplier
Datasheet
Description
0...60V 0…1000A 30000W
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
ea-psi-10060-1000-4u-27612 |
|
Product Name
|
Programmable Power / 4U Programmable DC Power |
|
Form Factor
|
Rack Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC Power Supply; Computer Power Supply
Form Factor
Desktop / Free Standing
AC Output Current
7 amps
View Details
Form Factor
Rack Mount
AC Output Voltage
0.0 to 200.0 volts
AC Output Current
0.0 to 70 amps
View Details
Form Factor
Rack Mount
AC Output Voltage
0.0 to 920.0 volts
AC Output Current
0.0 to 250 amps
View Details
Form Factor
Rack Mount
AC Output Voltage
0.0 to 60.0 volts
AC Output Current
0.0 to 340 amps
View Details