Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
TPS ELEKTRONIK GMBH
EA-PSB-10360-120-3U-27459 -- PROGRAMMABLE POWER / 3U PROGRAMMABLE DC POWER
TPS Elektronik GmbH
Programmable Power / 3U Programmable DC Power
ea-psb-10360-120-3u-27459
Description
0...360V +-0...120A +-15000W
TPS Elektronik GmbH
Done
Request a Quote
Email Supplier
Datasheet
Description
0...360V +-0...120A +-15000W
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
TPS Elektronik GmbH
Mönchengladbach, Germany
Programmable Power / 3U Programmable DC Power
ea-psb-10360-120-3u-27459
Programmable Power / 3U Programmable DC Power
ea-psb-10360-120-3u-27459
0...360V +-0...120A +-15000W
0...360V +-0...120A +-15000W
Supplier's Site
Datasheet
Technical Specifications
TPS Elektronik GmbH
Product Category
Power Supplies
Product Number
ea-psb-10360-120-3u-27459
Product Name
Programmable Power / 3U Programmable DC Power
Form Factor
Rack Mount
Unlock Full Specs
to access all available technical data
Similar Products
TPS Elektronik GmbH
Programmable Power / 3U Programmable DC Power
ea-psi-10360-120-3u-27672
Specs
Form Factor
Rack Mount
AC Output Voltage
0.0 to 360.0 volts
AC Output Current
0.0 to 120 amps
View Details
TPS Elektronik GmbH
Power Supply / ATX PC Power Supply
fsp250-50feb-19390
Specs
DC Output Power
250 watts
View Details
TPS Elektronik GmbH
Programmable Power / 1U Programmable DC Power
ea-ps-9500-10-1u-29385
Specs
Form Factor
Rack Mount
AC Output Voltage
0.0 to 500.0 volts
AC Output Current
0.0 to 10 amps
View Details
TPS Elektronik GmbH
Power Supply / Desktop Adapter
car120-19-multiplug-19663
Specs
Type
DC-DC Converter; Computer Power Supply
Form Factor
Desktop / Free Standing
AC Output Current
6.31 amps
View Details