TPS Elektronik GmbH Programmable Power / 2U Programmable DC Power ea-ps-10500-20-2u-27702

Description
0...500V 0...20A 3000W
Request a Quote
Description
0...500V 0...20A 3000W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EA-PS 10000 2U is a programmable DC power supply designed for precision voltage and current regulation in test and automation applications. It features a 2U rack-mount form factor and provides up to 3000 W output power with a maximum voltage of 500 V and maximum current of 20 A. The unit supports multiple operating modes including constant voltage, constant current, constant power, and internal resistance regulation. It includes remote sense terminals, an analog interface, a USB port, and an Ethernet port for remote control. The device complies with safety standards for operational environments and includes overvoltage, overcurrent, overtemperature, and overpower protection. It supports master-slave parallel operation and SEMI F47 compliance for semiconductor applications.

Datasheet Summary
Powered by GS/AI

The EA-PS 10000 2U is a programmable DC power supply designed for precision voltage and current regulation in test and automation applications. It features a 2U rack-mount form factor and provides up to 3000 W output power with a maximum voltage of 500 V and maximum current of 20 A. The unit supports multiple operating modes including constant voltage, constant current, constant power, and internal resistance regulation. It includes remote sense terminals, an analog interface, a USB port, and an Ethernet port for remote control. The device complies with safety standards for operational environments and includes overvoltage, overcurrent, overtemperature, and overpower protection. It supports master-slave parallel operation and SEMI F47 compliance for semiconductor applications.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power / 2U Programmable DC Power - ea-ps-10500-20-2u-27702 - TPS Elektronik GmbH
Mönchengladbach, Germany
Programmable Power / 2U Programmable DC Power
ea-ps-10500-20-2u-27702
Programmable Power / 2U Programmable DC Power ea-ps-10500-20-2u-27702
0...500V 0...20A 3000W

0...500V 0...20A 3000W

Supplier's Site Datasheet

Technical Specifications

  TPS Elektronik GmbH
Product Category Power Supplies
Product Number ea-ps-10500-20-2u-27702
Product Name Programmable Power / 2U Programmable DC Power
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10500-60-3u-27665 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 60 amps
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-10360-240-4u-27615 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Programmable Power / 2U Programmable DC Power - ea-psb-10750-12-2u-27515 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 12 amps
View Details
Programmable Power / 6U Programmable DC Power - hea6896-ea-pu-10750-240-6u-wc-32115 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 240 amps
View Details