Reliable 4U 19-inch Power Supply Chassis from TPS 1-6U series, featuring sheet steel aluminum galvanized plate with RAL 7035 coating.482.6mm width, 671mm depth. Optimized for HAN'SLASER power supply applications.
| TPS Elektronik GmbH | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | 4u-chassis-27953 |
| Product Name | Mechanical Products / 19'' Chassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount; Desktop |
| 19" Width | 19'' |
| Rack Height | 4U |