TPI Corporation Ceiling Mount Fan Driven Heater YES30483A

Description
3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING MOUNTING 36 AMPERE CURRENT RATING 30 KW POWER RATING THERMOSTAT CONTROL TYPE 102390 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 90 DEG F YES MODEL
Datasheet
Description
3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING MOUNTING 36 AMPERE CURRENT RATING 30 KW POWER RATING THERMOSTAT CONTROL TYPE 102390 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 90 DEG F YES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - YES30483A - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
YES30483A
Ceiling Mount Fan Driven Heater YES30483A
3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING MOUNTING 36 AMPERE CURRENT RATING 30 KW POWER RATING THERMOSTAT CONTROL TYPE 102390 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 90 DEG F YES MODEL
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • WALL/CEILING MOUNTING
  • 36 AMPERE CURRENT RATING
  • 30 KW POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 102390 BTU/HR HEATING CAPACITY
  • HEAT WAVE[TM] BRAND
  • TEMPERATURE RISE 90 DEG F
  • YES MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number YES30483A
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

PTC Enclosure Heater RCE 016 - 01623.0-01 - STEGO
Specs
Heater Type Air Heater; Cartridge Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature 347 F (175 C)
Heating Capacity 0.01 kW (0.0307 MBH)
View Details
Polyester Etched Foil Heating Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -40 to 221 F (-40 to 105 C)
Sleeve (Sheath) Material Polyester
View Details
3 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2030M-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Open Coil Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Heating Capacity 50.00 to 600.00 kW (171 to 2047 MBH)
Applications Radiant heater
View Details