TPI Corporation Ceiling Mount Fan Driven Heater YES15483E

Description
3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING MOUNTING 18 AMPERE CURRENT RATING 15 KW POWER RATING THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 45 DEG F YES MODEL
Datasheet
Description
3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING MOUNTING 18 AMPERE CURRENT RATING 15 KW POWER RATING THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 45 DEG F YES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - YES15483E - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
YES15483E
Ceiling Mount Fan Driven Heater YES15483E
3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING MOUNTING 18 AMPERE CURRENT RATING 15 KW POWER RATING THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 45 DEG F YES MODEL
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • WALL/CEILING MOUNTING
  • 18 AMPERE CURRENT RATING
  • 15 KW POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 51195 BTU/HR HEATING CAPACITY
  • HEAT WAVE[TM] BRAND
  • TEMPERATURE RISE 45 DEG F
  • YES MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number YES15483E
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EASYHEAT Induction Heater - 8310 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 10.00 kW (34.12 MBH)
View Details
Medium Voltage Heater -  - Gaumer Process
Specs
Heater Type Water Heaters; Specialty Industrial Heaters; Producing Steam, and Vaporizing Liquid to Gas
Sleeve (Sheath) Material Incoloy 800
Applications Gases/Vapors; Process Waters
View Details
Ceramic Insulated Strip Heater - CS Series - Backer Hotwatt Inc.
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.04 to 4.32 kW (0.1365 to 14.74 MBH)
View Details