TPI Corporation Ceiling Mount Fan Driven Heater YES15203A

Description
3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL/CEILING MOUNTING 42 AMPERE CURRENT RATING 15 KW POWER RATING THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 45 DEG F YES MODEL
Datasheet
Description
3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL/CEILING MOUNTING 42 AMPERE CURRENT RATING 15 KW POWER RATING THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 45 DEG F YES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - YES15203A - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
YES15203A
Ceiling Mount Fan Driven Heater YES15203A
3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL/CEILING MOUNTING 42 AMPERE CURRENT RATING 15 KW POWER RATING THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 45 DEG F YES MODEL
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • WALL/CEILING MOUNTING
  • 42 AMPERE CURRENT RATING
  • 15 KW POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 51195 BTU/HR HEATING CAPACITY
  • HEAT WAVE[TM] BRAND
  • TEMPERATURE RISE 45 DEG F
  • YES MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number YES15203A
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Clearview™ Transparent Heating Elements -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Applications LCD screen heater
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Pennybottom Cartridge Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
AC Voltage Required 120 to 240 volts
Watt Density 71 to 255 W/in²
View Details