TPI Corporation Ceiling Mount Fan Driven Heater Y3485A1

Description
COMMERCIAL TYPE HEAVY GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING RECESSED MOUNTING 6.1 AMPERE CURRENT RATING 5000 W POWER RATING 425 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT, ZERO VOLTAGE RESET CONTROL TYPE 17000 BTU/HR HEATING CAPACITY STEEL FINNED HEATING ELEMENT 23-1/16 INCH W X 9-1/8 INCH D X 23-1/16 INCH H HOUSING SIZE 1300 RPM MOTOR FAN/MOTOR TYPE TEMPERATURE RISE 37 DEG F 3480 MODEL
Datasheet
Description
COMMERCIAL TYPE HEAVY GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING RECESSED MOUNTING 6.1 AMPERE CURRENT RATING 5000 W POWER RATING 425 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT, ZERO VOLTAGE RESET CONTROL TYPE 17000 BTU/HR HEATING CAPACITY STEEL FINNED HEATING ELEMENT 23-1/16 INCH W X 9-1/8 INCH D X 23-1/16 INCH H HOUSING SIZE 1300 RPM MOTOR FAN/MOTOR TYPE TEMPERATURE RISE 37 DEG F 3480 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - Y3485A1 - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
Y3485A1
Ceiling Mount Fan Driven Heater Y3485A1
COMMERCIAL TYPE HEAVY GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING RECESSED MOUNTING 6.1 AMPERE CURRENT RATING 5000 W POWER RATING 425 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT, ZERO VOLTAGE RESET CONTROL TYPE 17000 BTU/HR HEATING CAPACITY STEEL FINNED HEATING ELEMENT 23-1/16 INCH W X 9-1/8 INCH D X 23-1/16 INCH H HOUSING SIZE 1300 RPM MOTOR FAN/MOTOR TYPE TEMPERATURE RISE 37 DEG F 3480 MODEL
  • COMMERCIAL TYPE
  • HEAVY GAUGE STEEL MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • RECESSED MOUNTING
  • 6.1 AMPERE CURRENT RATING
  • 5000 W POWER RATING
  • 425 CFM AIR FLOW RATE
  • MANUAL RESET THERMAL LIMIT, ZERO VOLTAGE RESET CONTROL TYPE
  • 17000 BTU/HR HEATING CAPACITY
  • STEEL FINNED HEATING ELEMENT
  • 23-1/16 INCH W X 9-1/8 INCH D X 23-1/16 INCH H HOUSING SIZE
  • 1300 RPM MOTOR FAN/MOTOR TYPE
  • TEMPERATURE RISE 37 DEG F
  • 3480 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number Y3485A1
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 425 SCFM (722 m³/hr)
Heating Capacity 5.00 kW (17.06 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
?Metal Single-Tube Style Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 300 F (82.22 to 149 C)
Heating Capacity 5.00 to 12.00 kW (17.06 to 40.94 MBH)
View Details
Enclosure Heater with Fan - CS 030 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details