TPI Corporation Ceiling Mount Fan Driven Heater Y3475A1

Description
COMMERCIAL TYPE HEAVY GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING SURFACE MOUNTING 6.1 AMPERE CURRENT RATING 5000 W POWER RATING 425 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT, ZERO VOLTAGE RESET CONTROL TYPE 13600 BTU/HR HEATING CAPACITY STEEL FINNED HEATING ELEMENT 16-3/4 INCH W X 8-9/16 INCH D X 16-3/4 INCH H HOUSING SIZE 1300 RPM MOTOR FAN/MOTOR TYPE TEMPERATURE RISE 37 DEG F 3470 MODEL
Datasheet
Description
COMMERCIAL TYPE HEAVY GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING SURFACE MOUNTING 6.1 AMPERE CURRENT RATING 5000 W POWER RATING 425 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT, ZERO VOLTAGE RESET CONTROL TYPE 13600 BTU/HR HEATING CAPACITY STEEL FINNED HEATING ELEMENT 16-3/4 INCH W X 8-9/16 INCH D X 16-3/4 INCH H HOUSING SIZE 1300 RPM MOTOR FAN/MOTOR TYPE TEMPERATURE RISE 37 DEG F 3470 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - Y3475A1 - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
Y3475A1
Ceiling Mount Fan Driven Heater Y3475A1
COMMERCIAL TYPE HEAVY GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING SURFACE MOUNTING 6.1 AMPERE CURRENT RATING 5000 W POWER RATING 425 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT, ZERO VOLTAGE RESET CONTROL TYPE 13600 BTU/HR HEATING CAPACITY STEEL FINNED HEATING ELEMENT 16-3/4 INCH W X 8-9/16 INCH D X 16-3/4 INCH H HOUSING SIZE 1300 RPM MOTOR FAN/MOTOR TYPE TEMPERATURE RISE 37 DEG F 3470 MODEL
  • COMMERCIAL TYPE
  • HEAVY GAUGE STEEL MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 6.1 AMPERE CURRENT RATING
  • 5000 W POWER RATING
  • 425 CFM AIR FLOW RATE
  • MANUAL RESET THERMAL LIMIT, ZERO VOLTAGE RESET CONTROL TYPE
  • 13600 BTU/HR HEATING CAPACITY
  • STEEL FINNED HEATING ELEMENT
  • 16-3/4 INCH W X 8-9/16 INCH D X 16-3/4 INCH H HOUSING SIZE
  • 1300 RPM MOTOR FAN/MOTOR TYPE
  • TEMPERATURE RISE 37 DEG F
  • 3470 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number Y3475A1
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 425 SCFM (722 m³/hr)
Heating Capacity 5.00 kW (17.06 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 375/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 375.00 kW (1279 MBH)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details