TPI Corporation Ceiling Mount Fan Driven Heater Y3474A1

Description
COMMERCIAL TYPE HEAVY GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING SURFACE MOUNTING 4.8 AMPERE CURRENT RATING 4000 W POWER RATING 425 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT, ZERO VOLTAGE RESET CONTROL TYPE 13600 BTU/HR HEATING CAPACITY STEEL FINNED HEATING ELEMENT 16-3/4 INCH W X 8-9/16 INCH D X 16-3/4 INCH H HOUSING SIZE 1300 RPM MOTOR FAN/MOTOR TYPE TEMPERATURE RISE 30 DEG F 3470 MODEL
Datasheet
Description
COMMERCIAL TYPE HEAVY GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING SURFACE MOUNTING 4.8 AMPERE CURRENT RATING 4000 W POWER RATING 425 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT, ZERO VOLTAGE RESET CONTROL TYPE 13600 BTU/HR HEATING CAPACITY STEEL FINNED HEATING ELEMENT 16-3/4 INCH W X 8-9/16 INCH D X 16-3/4 INCH H HOUSING SIZE 1300 RPM MOTOR FAN/MOTOR TYPE TEMPERATURE RISE 30 DEG F 3470 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - Y3474A1 - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
Y3474A1
Ceiling Mount Fan Driven Heater Y3474A1
COMMERCIAL TYPE HEAVY GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING SURFACE MOUNTING 4.8 AMPERE CURRENT RATING 4000 W POWER RATING 425 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT, ZERO VOLTAGE RESET CONTROL TYPE 13600 BTU/HR HEATING CAPACITY STEEL FINNED HEATING ELEMENT 16-3/4 INCH W X 8-9/16 INCH D X 16-3/4 INCH H HOUSING SIZE 1300 RPM MOTOR FAN/MOTOR TYPE TEMPERATURE RISE 30 DEG F 3470 MODEL
  • COMMERCIAL TYPE
  • HEAVY GAUGE STEEL MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 4.8 AMPERE CURRENT RATING
  • 4000 W POWER RATING
  • 425 CFM AIR FLOW RATE
  • MANUAL RESET THERMAL LIMIT, ZERO VOLTAGE RESET CONTROL TYPE
  • 13600 BTU/HR HEATING CAPACITY
  • STEEL FINNED HEATING ELEMENT
  • 16-3/4 INCH W X 8-9/16 INCH D X 16-3/4 INCH H HOUSING SIZE
  • 1300 RPM MOTOR FAN/MOTOR TYPE
  • TEMPERATURE RISE 30 DEG F
  • 3470 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number Y3474A1
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 425 SCFM (722 m³/hr)
Heating Capacity 4.00 kW (13.65 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heaters - 1849924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Maximum Air Flow 17.65 SCFM (30 m³/hr)
Heating Capacity 0.40 kW (1.36 MBH)
View Details
EKOHEAT Induction Heater - 35/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 35.00 kW (119 MBH)
View Details
26 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2XXXM(B)-358S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Golden 8 Infrared Emitters -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Maximum Operating (Sheath) Temperature 1472 to 4352 F (800 to 2400 C)
AC Voltage Required 230 to 400 volts
View Details