TPI Corporation Air Circulator UHP30CJR

Description
NON-OSCILLATING TYPE 33.5 INCH DIA X 14.5 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL CEILING MOUNTING 1/3 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 5000/4000 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 30 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH UHP MODEL
Datasheet
Description
NON-OSCILLATING TYPE 33.5 INCH DIA X 14.5 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL CEILING MOUNTING 1/3 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 5000/4000 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 30 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH UHP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - UHP30CJR - TPI Corporation
Gray, TN, USA
Air Circulator
UHP30CJR
Air Circulator UHP30CJR
NON-OSCILLATING TYPE 33.5 INCH DIA X 14.5 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL CEILING MOUNTING 1/3 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 5000/4000 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 30 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH UHP MODEL
  • NON-OSCILLATING TYPE
  • 33.5 INCH DIA X 14.5 INCH D SIZE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • CEILING MOUNTING
  • 1/3 HP POWER RATING
  • 1100/800 RPM SPEED RATING
  • STEEL HOUSING MATERIAL
  • 5000/4000 CFM AIR FLOW RATE
  • 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE
  • 30 INCH BLADE SIZE
  • COLOR GRAY
  • POLE ADJUSTMENT 52 TO 78 INCH
  • UHP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number UHP30CJR
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 360 SCFM (612 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Aluminum Adjustable Pitch Fan Assembly - Series 89, 90, 90R, 90U, 91 & 92 - Hartzell Air Movement
Specs
Fan / Blower Diameter 48.0 to 144.0 inch (1219 to 3658 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum
View Details