TPI Corporation Air Circulator UHP24SJR

Description
NON-OSCILLATING TYPE 27 INCH DIA X 14.5 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL SUSPENSION MOUNTING 1/3 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 5000/4000 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH UHP MODEL
Datasheet
Description
NON-OSCILLATING TYPE 27 INCH DIA X 14.5 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL SUSPENSION MOUNTING 1/3 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 5000/4000 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH UHP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - UHP24SJR - TPI Corporation
Gray, TN, USA
Air Circulator
UHP24SJR
Air Circulator UHP24SJR
NON-OSCILLATING TYPE 27 INCH DIA X 14.5 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL SUSPENSION MOUNTING 1/3 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 5000/4000 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH UHP MODEL
  • NON-OSCILLATING TYPE
  • 27 INCH DIA X 14.5 INCH D SIZE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • SUSPENSION MOUNTING
  • 1/3 HP POWER RATING
  • 1100/800 RPM SPEED RATING
  • STEEL HOUSING MATERIAL
  • 5000/4000 CFM AIR FLOW RATE
  • 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE
  • 24 INCH BLADE SIZE
  • COLOR GRAY
  • POLE ADJUSTMENT 52 TO 78 INCH
  • UHP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number UHP24SJR
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Forward Curved Centifugal Fan - Junior FC - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC; Ventilation; Materials Handling
Product Form Packaged
Configuration Process Drying
View Details
MD-Pneumatics - EX ATEX Blower Solutions - EX5514 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details
Extractor Fans - 2192985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 294 SCFM (500 m³/hr)
View Details