TPI CorporationWall Mount Convection HeaterU8803100
Description
11 GAUGE PERFORATED STEEL MATERIAL
EPOXY POWDER COATED PAINTED FINISH
TEXTURED IVORY COLOR
36 INCH
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
WALL MOUNTING
1.667 AMPERE CURRENT RATING
1000 W POWER RATING
40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE
3413 BTU/HR HEATING CAPACITY
ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
8800 MODEL
TPI Corporation
Done
Datasheet
Description
11 GAUGE PERFORATED STEEL MATERIAL
EPOXY POWDER COATED PAINTED FINISH
TEXTURED IVORY COLOR
36 INCH
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
WALL MOUNTING
1.667 AMPERE CURRENT RATING
1000 W POWER RATING
40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE
3413 BTU/HR HEATING CAPACITY
ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
8800 MODEL
11 GAUGE PERFORATED STEEL MATERIAL
EPOXY POWDER COATED PAINTED FINISH
TEXTURED IVORY COLOR
36 INCH
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
WALL MOUNTING
1.667 AMPERE CURRENT RATING
1000 W POWER RATING
40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE
3413 BTU/HR HEATING CAPACITY
ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
8800 MODEL
11 GAUGE PERFORATED STEEL MATERIAL
EPOXY POWDER COATED PAINTED FINISH
TEXTURED IVORY COLOR
36 INCH
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
WALL MOUNTING
1.667 AMPERE CURRENT RATING
1000 W POWER RATING
40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE
3413 BTU/HR HEATING CAPACITY
ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT