TPI Corporation Fans U24TE

Description
INDUSTRIAL FAN TYPE 26 INCH 10-1/2 INCH 10 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) 360 DEGREE VERTICAL/HORIZONTAL DEGREE OF TILT LOW/MEDIUM/HIGH SPEED SETTINGS NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 24 INCH HEIGHT 27 INCH FRAME SIZE 42 INCH MOTOR RATING 120 V 1/8 HP 1-PHASE CURRENT RATING 2.4 AMPERE SPEED RATE 1200/1484/1634 RPM (LOW/MEDIUM/HIGH) AIR FLOW RATE 2100/2600/2900 CFM (LOW/MEDIUM
Datasheet
Description
INDUSTRIAL FAN TYPE 26 INCH 10-1/2 INCH 10 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) 360 DEGREE VERTICAL/HORIZONTAL DEGREE OF TILT LOW/MEDIUM/HIGH SPEED SETTINGS NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 24 INCH HEIGHT 27 INCH FRAME SIZE 42 INCH MOTOR RATING 120 V 1/8 HP 1-PHASE CURRENT RATING 2.4 AMPERE SPEED RATE 1200/1484/1634 RPM (LOW/MEDIUM/HIGH) AIR FLOW RATE 2100/2600/2900 CFM (LOW/MEDIUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - U24TE - TPI Corporation
Gray, TN, USA
Fans
U24TE
Fans U24TE
INDUSTRIAL FAN TYPE 26 INCH 10-1/2 INCH 10 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) 360 DEGREE VERTICAL/HORIZONTAL DEGREE OF TILT LOW/MEDIUM/HIGH SPEED SETTINGS NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 24 INCH HEIGHT 27 INCH FRAME SIZE 42 INCH MOTOR RATING 120 V 1/8 HP 1-PHASE CURRENT RATING 2.4 AMPERE SPEED RATE 1200/1484/1634 RPM (LOW/MEDIUM/HIGH) AIR FLOW RATE 2100/2600/2900 CFM (LOW/MEDIUM
  • INDUSTRIAL FAN TYPE
  • 26 INCH
  • 10-1/2 INCH
  • 10 FT CORD LENGTH
  • ALUMINUM BLADE MATERIAL
  • 1 YEAR LIMITED WARRANTY
  • 3 SPEED(S)
  • 3 BLADE(S)
  • 360 DEGREE VERTICAL/HORIZONTAL DEGREE OF TILT
  • LOW/MEDIUM/HIGH SPEED SETTINGS
  • NO OSCILLATING
  • APPLICABLE STANDARD OSHA, ETL (CANADA AND US)
  • FAN SIZE 24 INCH
  • HEIGHT 27 INCH
  • FRAME SIZE 42 INCH
  • MOTOR RATING 120 V 1/8 HP 1-PHASE
  • CURRENT RATING 2.4 AMPERE
  • SPEED RATE 1200/1484/1634 RPM (LOW/MEDIUM/HIGH)
  • AIR FLOW RATE 2100/2600/2900 CFM (LOW/MEDIUM
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number U24TE
Product Name Fans
Fan / Blower Diameter 26.0 inch (660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Turbo Blowers - Aerzen Turbo Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details