TPI Corporation Fans U18TE

Description
WALL MOUNT TYPE 20-1/2 INCH 21-1/2 INCH 10-1/2 INCH 10 FT CORD LENGTH STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) COATED STEEL GRILL MATERIAL 3 BLADE(S) 360 DEGREE OF TILT LOW/MEDIUM/HIGH SPEED SETTINGS APPLICABLE STANDARD ETL (CANADA AND US) SIZE 18 INCH AIR FLOW RATE 1980 TO 2500 CFM SPEED RATING 1370 TO 1660 RPM ELECTRICAL RATING 1/8 HP 120 V 1-PHASE AT 2.2 AMPERE FRAME SIZE 42
Datasheet
Description
WALL MOUNT TYPE 20-1/2 INCH 21-1/2 INCH 10-1/2 INCH 10 FT CORD LENGTH STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) COATED STEEL GRILL MATERIAL 3 BLADE(S) 360 DEGREE OF TILT LOW/MEDIUM/HIGH SPEED SETTINGS APPLICABLE STANDARD ETL (CANADA AND US) SIZE 18 INCH AIR FLOW RATE 1980 TO 2500 CFM SPEED RATING 1370 TO 1660 RPM ELECTRICAL RATING 1/8 HP 120 V 1-PHASE AT 2.2 AMPERE FRAME SIZE 42
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - U18TE - TPI Corporation
Gray, TN, USA
Fans
U18TE
Fans U18TE
WALL MOUNT TYPE 20-1/2 INCH 21-1/2 INCH 10-1/2 INCH 10 FT CORD LENGTH STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) COATED STEEL GRILL MATERIAL 3 BLADE(S) 360 DEGREE OF TILT LOW/MEDIUM/HIGH SPEED SETTINGS APPLICABLE STANDARD ETL (CANADA AND US) SIZE 18 INCH AIR FLOW RATE 1980 TO 2500 CFM SPEED RATING 1370 TO 1660 RPM ELECTRICAL RATING 1/8 HP 120 V 1-PHASE AT 2.2 AMPERE FRAME SIZE 42
  • WALL MOUNT TYPE
  • 20-1/2 INCH
  • 21-1/2 INCH
  • 10-1/2 INCH
  • 10 FT CORD LENGTH
  • STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL
  • 1 YEAR LIMITED WARRANTY
  • 3 SPEED(S)
  • COATED STEEL GRILL MATERIAL
  • 3 BLADE(S)
  • 360 DEGREE OF TILT
  • LOW/MEDIUM/HIGH SPEED SETTINGS
  • APPLICABLE STANDARD ETL (CANADA AND US)
  • SIZE 18 INCH
  • AIR FLOW RATE 1980 TO 2500 CFM
  • SPEED RATING 1370 TO 1660 RPM
  • ELECTRICAL RATING 1/8 HP 120 V 1-PHASE AT 2.2 AMPERE
  • FRAME SIZE 42
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number U18TE
Product Name Fans
Fan / Blower Diameter 21.5 inch (546 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Surge Limiting Pressure Blowers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling
Product Form Packaged
Environment Clean; Corrosive; Dirty
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
P1970-38 Titan® Series DC Blower - P1970L12BALA1b-38 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 85 SCFM (145 m³/hr)
View Details
Backward Curved Fan - N88-40300(B) - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details