TPI Corporation Baseboard Convection Heater TAT82401/3BB/1T

Description
HEAVY DUTY TYPE STEEL MATERIAL 1 PHASE(S) WATER REMEDIATION APPLICATION 240 V VOLTAGE RATING 37 AMPERE CURRENT RATING 8.4 KW POWER RATING THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY SPIRAL FINNED HEATING ELEMENT INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION TAT MODEL
Datasheet
Description
HEAVY DUTY TYPE STEEL MATERIAL 1 PHASE(S) WATER REMEDIATION APPLICATION 240 V VOLTAGE RATING 37 AMPERE CURRENT RATING 8.4 KW POWER RATING THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY SPIRAL FINNED HEATING ELEMENT INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION TAT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - TAT82401/3BB/1T - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
TAT82401/3BB/1T
Baseboard Convection Heater TAT82401/3BB/1T
HEAVY DUTY TYPE STEEL MATERIAL 1 PHASE(S) WATER REMEDIATION APPLICATION 240 V VOLTAGE RATING 37 AMPERE CURRENT RATING 8.4 KW POWER RATING THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY SPIRAL FINNED HEATING ELEMENT INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION TAT MODEL
  • HEAVY DUTY TYPE
  • STEEL MATERIAL
  • 1 PHASE(S)
  • WATER REMEDIATION APPLICATION
  • 240 V VOLTAGE RATING
  • 37 AMPERE CURRENT RATING
  • 8.4 KW POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 5120 BTU/HR HEATING CAPACITY
  • SPIRAL FINNED HEATING ELEMENT
  • INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION
  • TAT MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number TAT82401/3BB/1T
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data