TPI Corporation Baseboard Convection Heater TAT52401/3BB/1T

Description
HEAVY DUTY TYPE STEEL MATERIAL 1 PHASE(S) WATER REMEDIATION APPLICATION 240 V VOLTAGE RATING 24 AMPERE CURRENT RATING 5.3 KW POWER RATING THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY SPIRAL FINNED HEATING ELEMENT INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION TAT MODEL
Datasheet
Description
HEAVY DUTY TYPE STEEL MATERIAL 1 PHASE(S) WATER REMEDIATION APPLICATION 240 V VOLTAGE RATING 24 AMPERE CURRENT RATING 5.3 KW POWER RATING THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY SPIRAL FINNED HEATING ELEMENT INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION TAT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - TAT52401/3BB/1T - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
TAT52401/3BB/1T
Baseboard Convection Heater TAT52401/3BB/1T
HEAVY DUTY TYPE STEEL MATERIAL 1 PHASE(S) WATER REMEDIATION APPLICATION 240 V VOLTAGE RATING 24 AMPERE CURRENT RATING 5.3 KW POWER RATING THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY SPIRAL FINNED HEATING ELEMENT INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION TAT MODEL
  • HEAVY DUTY TYPE
  • STEEL MATERIAL
  • 1 PHASE(S)
  • WATER REMEDIATION APPLICATION
  • 240 V VOLTAGE RATING
  • 24 AMPERE CURRENT RATING
  • 5.3 KW POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 5120 BTU/HR HEATING CAPACITY
  • SPIRAL FINNED HEATING ELEMENT
  • INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION
  • TAT MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number TAT52401/3BB/1T
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

PTC Air Heaters – MH Type - MH(W)-2150B-202S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.70 kW (5.8 MBH)
AC Voltage Required 220 volts
View Details
Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Air Heater
View Details
Self-regulating Heating Cables - GHT Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 150 F (65.56 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details