HEAVY DUTY TYPE
STEEL MATERIAL
1 PHASE(S)
WATER REMEDIATION APPLICATION
208 V VOLTAGE RATING
27 AMPERE CURRENT RATING
5.3 KW POWER RATING
THERMOSTAT CONTROL TYPE
5120 BTU/HR HEATING CAPACITY
SPIRAL FINNED HEATING ELEMENT
INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION
TAT MODEL
TPI Corporation
Done
Datasheet
Description
HEAVY DUTY TYPE
STEEL MATERIAL
1 PHASE(S)
WATER REMEDIATION APPLICATION
208 V VOLTAGE RATING
27 AMPERE CURRENT RATING
5.3 KW POWER RATING
THERMOSTAT CONTROL TYPE
5120 BTU/HR HEATING CAPACITY
SPIRAL FINNED HEATING ELEMENT
INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION
TAT MODEL
HEAVY DUTY TYPE
STEEL MATERIAL
1 PHASE(S)
WATER REMEDIATION APPLICATION
208 V VOLTAGE RATING
27 AMPERE CURRENT RATING
5.3 KW POWER RATING
THERMOSTAT CONTROL TYPE
5120 BTU/HR HEATING CAPACITY
SPIRAL FINNED HEATING ELEMENT
INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION
TAT MODEL
HEAVY DUTY TYPE
STEEL MATERIAL
1 PHASE(S)
WATER REMEDIATION APPLICATION
208 V VOLTAGE RATING
27 AMPERE CURRENT RATING
5.3 KW POWER RATING
THERMOSTAT CONTROL TYPE
5120 BTU/HR HEATING CAPACITY
SPIRAL FINNED HEATING ELEMENT
INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION