TPI Corporation Blower SB48BHL

Description
STANDARD TYPE 115/230 V 1-PHASE 13.2/6.6 AMPERE INPUT SUPPLY RATING 22700 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1 HP POWER RATING 390 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 48 INCH GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, ALUMINUM BLADE SB MODEL
Datasheet
Description
STANDARD TYPE 115/230 V 1-PHASE 13.2/6.6 AMPERE INPUT SUPPLY RATING 22700 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1 HP POWER RATING 390 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 48 INCH GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, ALUMINUM BLADE SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - SB48BHL - TPI Corporation
Gray, TN, USA
Blower
SB48BHL
Blower SB48BHL
STANDARD TYPE 115/230 V 1-PHASE 13.2/6.6 AMPERE INPUT SUPPLY RATING 22700 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1 HP POWER RATING 390 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 48 INCH GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, ALUMINUM BLADE SB MODEL
  • STANDARD TYPE
  • 115/230 V 1-PHASE 13.2/6.6 AMPERE INPUT SUPPLY RATING
  • 22700 CFM FLOW RATE
  • INDUSTRIAL APPLICATION
  • CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE
  • 1 HP POWER RATING
  • 390 RPM SPEED RATING
  • 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL
  • BELT DRIVER TYPE
  • APPLICABLE STANDARD ETL (CANADA AND US), OSHA
  • SIZE 48 INCH
  • GUARD FINISH POWDER COATED
  • INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, ALUMINUM BLADE
  • SB MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number SB48BHL
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

USP 797 Compounding Pharmacies Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Vacuum Blower with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean; Corrosive; Air, Neutral Gases, Aggressive Gases
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details