TPI Corporation Blower SB42D

Description
STANDARD TYPE 120 V 1-PHASE 7.9 AMPERE INPUT SUPPLY RATING 16200 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1/2 HP POWER RATING 825 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 42 INCH CORD LENGTH 12 FT GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, SJT TYPE 3 CONDUCTOR, ALUMINUM BLADE SB MODEL
Datasheet
Description
STANDARD TYPE 120 V 1-PHASE 7.9 AMPERE INPUT SUPPLY RATING 16200 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1/2 HP POWER RATING 825 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 42 INCH CORD LENGTH 12 FT GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, SJT TYPE 3 CONDUCTOR, ALUMINUM BLADE SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - SB42D - TPI Corporation
Gray, TN, USA
Blower
SB42D
Blower SB42D
STANDARD TYPE 120 V 1-PHASE 7.9 AMPERE INPUT SUPPLY RATING 16200 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1/2 HP POWER RATING 825 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 42 INCH CORD LENGTH 12 FT GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, SJT TYPE 3 CONDUCTOR, ALUMINUM BLADE SB MODEL
  • STANDARD TYPE
  • 120 V 1-PHASE 7.9 AMPERE INPUT SUPPLY RATING
  • 16200 CFM FLOW RATE
  • INDUSTRIAL APPLICATION
  • CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE
  • 1/2 HP POWER RATING
  • 825 RPM SPEED RATING
  • 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL
  • MOTOR DIRECT DRIVER TYPE
  • APPLICABLE STANDARD ETL (CANADA AND US), OSHA
  • SIZE 42 INCH
  • CORD LENGTH 12 FT
  • GUARD FINISH POWDER COATED
  • INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, SJT TYPE 3 CONDUCTOR, ALUMINUM BLADE
  • SB MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number SB42D
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® LEAC2 Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details