TPI Corporation Blower SB42B

Description
STANDARD TYPE 115 V 1-PHASE 11 AMPERE INPUT SUPPLY RATING 18200 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 3/4 HP POWER RATING 430 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 42 INCH GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, ALUMINUM BLADE SB MODEL
Datasheet
Description
STANDARD TYPE 115 V 1-PHASE 11 AMPERE INPUT SUPPLY RATING 18200 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 3/4 HP POWER RATING 430 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 42 INCH GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, ALUMINUM BLADE SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - SB42B - TPI Corporation
Gray, TN, USA
Blower
SB42B
Blower SB42B
STANDARD TYPE 115 V 1-PHASE 11 AMPERE INPUT SUPPLY RATING 18200 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 3/4 HP POWER RATING 430 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 42 INCH GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, ALUMINUM BLADE SB MODEL
  • STANDARD TYPE
  • 115 V 1-PHASE 11 AMPERE INPUT SUPPLY RATING
  • 18200 CFM FLOW RATE
  • INDUSTRIAL APPLICATION
  • CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE
  • 3/4 HP POWER RATING
  • 430 RPM SPEED RATING
  • 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL
  • BELT DRIVER TYPE
  • APPLICABLE STANDARD ETL (CANADA AND US), OSHA
  • SIZE 42 INCH
  • GUARD FINISH POWDER COATED
  • INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, ALUMINUM BLADE
  • SB MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number SB42B
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Single Air Kit -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling; HVAC
Product Form Packaged
Configuration Oven / Dryer Systems
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5518_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9603 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details
Filter Fans - 1849898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 14 SCFM (24 m³/hr)
View Details