TPI Corporation Baseboard Convection Heater RPH25A

Description
STEEL MATERIAL EPOXY POWDER COATED FINISH 20 INCH 4 INCH ETL (CANADA AND US) APPROVAL CONSTRUCTION SHED, PUMP HOUSE, RELAY STATION, UTILITY ROOM APPLICATION 240 V VOLTAGE RATING 2.1 AMPERE CURRENT RATING 500 W POWER RATING AUTOMATIC THERMOSTAT CONTROL TYPE 1706 BTU/HR HEATING CAPACITY ALUMINUM FINNED HEATING ELEMENT DEPTH 5-1/2 INCH RPH MODEL
Datasheet
Description
STEEL MATERIAL EPOXY POWDER COATED FINISH 20 INCH 4 INCH ETL (CANADA AND US) APPROVAL CONSTRUCTION SHED, PUMP HOUSE, RELAY STATION, UTILITY ROOM APPLICATION 240 V VOLTAGE RATING 2.1 AMPERE CURRENT RATING 500 W POWER RATING AUTOMATIC THERMOSTAT CONTROL TYPE 1706 BTU/HR HEATING CAPACITY ALUMINUM FINNED HEATING ELEMENT DEPTH 5-1/2 INCH RPH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - RPH25A - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
RPH25A
Baseboard Convection Heater RPH25A
STEEL MATERIAL EPOXY POWDER COATED FINISH 20 INCH 4 INCH ETL (CANADA AND US) APPROVAL CONSTRUCTION SHED, PUMP HOUSE, RELAY STATION, UTILITY ROOM APPLICATION 240 V VOLTAGE RATING 2.1 AMPERE CURRENT RATING 500 W POWER RATING AUTOMATIC THERMOSTAT CONTROL TYPE 1706 BTU/HR HEATING CAPACITY ALUMINUM FINNED HEATING ELEMENT DEPTH 5-1/2 INCH RPH MODEL
  • STEEL MATERIAL
  • EPOXY POWDER COATED FINISH
  • 20 INCH
  • 4 INCH
  • ETL (CANADA AND US) APPROVAL
  • CONSTRUCTION SHED, PUMP HOUSE, RELAY STATION, UTILITY ROOM APPLICATION
  • 240 V VOLTAGE RATING
  • 2.1 AMPERE CURRENT RATING
  • 500 W POWER RATING
  • AUTOMATIC THERMOSTAT CONTROL TYPE
  • 1706 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED HEATING ELEMENT
  • DEPTH 5-1/2 INCH
  • RPH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number RPH25A
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Over-the-Side Drum Heater, Direct Immersion - DT Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Over the Side Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 250 F (15.56 to 121 C)
Heating Capacity 1.00 to 4.00 kW (3.41 to 13.65 MBH)
View Details
EKOHEAT Induction Heater - 500/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 500.00 kW (1706 MBH)
View Details
Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 32 to 392 F (0.0 to 200 C)
View Details
Infrared Process Heating Systems - Module 110 - Excelitas Technologies Corp.
Specs
AC Voltage Required 230 to 400 volts
View Details