TPI Corporation Baseboard Convection Heater RPH15A

Description
STEEL MATERIAL EPOXY POWDER COATED FINISH 20 INCH 4 INCH ETL (CANADA AND US) APPROVAL CONSTRUCTION SHED, PUMP HOUSE, RELAY STATION, UTILITY ROOM APPLICATION 120 V VOLTAGE RATING 4.2 AMPERE CURRENT RATING 500 W POWER RATING AUTOMATIC THERMOSTAT CONTROL TYPE 1706 BTU/HR HEATING CAPACITY ALUMINUM FINNED HEATING ELEMENT DEPTH 5-1/2 INCH RPH MODEL
Datasheet
Description
STEEL MATERIAL EPOXY POWDER COATED FINISH 20 INCH 4 INCH ETL (CANADA AND US) APPROVAL CONSTRUCTION SHED, PUMP HOUSE, RELAY STATION, UTILITY ROOM APPLICATION 120 V VOLTAGE RATING 4.2 AMPERE CURRENT RATING 500 W POWER RATING AUTOMATIC THERMOSTAT CONTROL TYPE 1706 BTU/HR HEATING CAPACITY ALUMINUM FINNED HEATING ELEMENT DEPTH 5-1/2 INCH RPH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - RPH15A - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
RPH15A
Baseboard Convection Heater RPH15A
STEEL MATERIAL EPOXY POWDER COATED FINISH 20 INCH 4 INCH ETL (CANADA AND US) APPROVAL CONSTRUCTION SHED, PUMP HOUSE, RELAY STATION, UTILITY ROOM APPLICATION 120 V VOLTAGE RATING 4.2 AMPERE CURRENT RATING 500 W POWER RATING AUTOMATIC THERMOSTAT CONTROL TYPE 1706 BTU/HR HEATING CAPACITY ALUMINUM FINNED HEATING ELEMENT DEPTH 5-1/2 INCH RPH MODEL
  • STEEL MATERIAL
  • EPOXY POWDER COATED FINISH
  • 20 INCH
  • 4 INCH
  • ETL (CANADA AND US) APPROVAL
  • CONSTRUCTION SHED, PUMP HOUSE, RELAY STATION, UTILITY ROOM APPLICATION
  • 120 V VOLTAGE RATING
  • 4.2 AMPERE CURRENT RATING
  • 500 W POWER RATING
  • AUTOMATIC THERMOSTAT CONTROL TYPE
  • 1706 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED HEATING ELEMENT
  • DEPTH 5-1/2 INCH
  • RPH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number RPH15A
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Clearview™ Transparent Heating Elements -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Applications LCD screen heater
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Finned Strip Enclosure Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type EnclosureHeater
Watt Density 17 to 47 W/in²
View Details