TPI Corporation Fans PM18C

Description
18 INCH BLADE LENGTH 18 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) 3 BLADE(S) APPLICABLE STANDARD OSHA FAN SIZE 18 INCH MOTOR RATING 1/8 HP CURRENT RATING 2.2 AMPERE VOLTAGE RATING 120 V AIR FLOW RATE 2500 CFM PUMP DIAPHRAGM 85 PSI INCLUDES CART
Datasheet
Description
18 INCH BLADE LENGTH 18 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) 3 BLADE(S) APPLICABLE STANDARD OSHA FAN SIZE 18 INCH MOTOR RATING 1/8 HP CURRENT RATING 2.2 AMPERE VOLTAGE RATING 120 V AIR FLOW RATE 2500 CFM PUMP DIAPHRAGM 85 PSI INCLUDES CART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - PM18C - TPI Corporation
Gray, TN, USA
Fans
PM18C
Fans PM18C
18 INCH BLADE LENGTH 18 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) 3 BLADE(S) APPLICABLE STANDARD OSHA FAN SIZE 18 INCH MOTOR RATING 1/8 HP CURRENT RATING 2.2 AMPERE VOLTAGE RATING 120 V AIR FLOW RATE 2500 CFM PUMP DIAPHRAGM 85 PSI INCLUDES CART
  • 18 INCH BLADE LENGTH
  • 18 FT CORD LENGTH
  • ALUMINUM BLADE MATERIAL
  • 1 YEAR LIMITED WARRANTY
  • 1 SPEED(S)
  • 3 BLADE(S)
  • APPLICABLE STANDARD OSHA
  • FAN SIZE 18 INCH
  • MOTOR RATING 1/8 HP
  • CURRENT RATING 2.2 AMPERE
  • VOLTAGE RATING 120 V
  • AIR FLOW RATE 2500 CFM
  • PUMP DIAPHRAGM 85 PSI
  • INCLUDES CART
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number PM18C
Product Name Fans
Material of Construction Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5518 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9603 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details
225mm AC Centrifugal Fan (Backward Curve) - FH225A0000-068-035-2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details