TPI Corporation Ventilator PDV3051MGYB

Description
DOME VENTILATOR TYPE POWDER COATED FINISH 120 VAC 1-PHASE INPUT SUPPLY RATING 1/12 HP POWER RATING 1050 RPM SPEED RATING METAL HOUSING MATERIAL 1080 CFM AT 0.03 INCH SP DELIVERY RATE APPROVAL UL TEMPERATURE RATING 90 TO 130 DEG F DOME COLOR BLACK
Datasheet
Description
DOME VENTILATOR TYPE POWDER COATED FINISH 120 VAC 1-PHASE INPUT SUPPLY RATING 1/12 HP POWER RATING 1050 RPM SPEED RATING METAL HOUSING MATERIAL 1080 CFM AT 0.03 INCH SP DELIVERY RATE APPROVAL UL TEMPERATURE RATING 90 TO 130 DEG F DOME COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - PDV3051MGYB - TPI Corporation
Gray, TN, USA
Ventilator
PDV3051MGYB
Ventilator PDV3051MGYB
DOME VENTILATOR TYPE POWDER COATED FINISH 120 VAC 1-PHASE INPUT SUPPLY RATING 1/12 HP POWER RATING 1050 RPM SPEED RATING METAL HOUSING MATERIAL 1080 CFM AT 0.03 INCH SP DELIVERY RATE APPROVAL UL TEMPERATURE RATING 90 TO 130 DEG F DOME COLOR BLACK
  • DOME VENTILATOR TYPE
  • POWDER COATED FINISH
  • 120 VAC 1-PHASE INPUT SUPPLY RATING
  • 1/12 HP POWER RATING
  • 1050 RPM SPEED RATING
  • METAL HOUSING MATERIAL
  • 1080 CFM AT 0.03 INCH SP DELIVERY RATE
  • APPROVAL UL
  • TEMPERATURE RATING 90 TO 130 DEG F
  • DOME COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number PDV3051MGYB
Product Name Ventilator
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2192987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 503 SCFM (855 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details