39 INCH W X 16 INCH H SIZE
3 PHASE(S)
UL APPROVAL
240 V VOLTAGE RATING
WALL MOUNTING
19.9 KW POWER RATING
MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE
GALVANIZED STEEL HEATING ELEMENT
CONTROL VOLTAGE 24 V
DUCT WIDTH 30 INCH
PD MODEL
TPI Corporation
Done
Datasheet
Description
39 INCH W X 16 INCH H SIZE
3 PHASE(S)
UL APPROVAL
240 V VOLTAGE RATING
WALL MOUNTING
19.9 KW POWER RATING
MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE
GALVANIZED STEEL HEATING ELEMENT
CONTROL VOLTAGE 24 V
DUCT WIDTH 30 INCH
PD MODEL
39 INCH W X 16 INCH H SIZE
3 PHASE(S)
UL APPROVAL
240 V VOLTAGE RATING
WALL MOUNTING
19.9 KW POWER RATING
MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE
GALVANIZED STEEL HEATING ELEMENT
CONTROL VOLTAGE 24 V
DUCT WIDTH 30 INCH
PD MODEL
39 INCH W X 16 INCH H SIZE
3 PHASE(S)
UL APPROVAL
240 V VOLTAGE RATING
WALL MOUNTING
19.9 KW POWER RATING
MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE