TPI Corporation Fan Driven Unit Heater PD30241633

Description
32 INCH W X 16 INCH H SIZE 3 PHASE(S) UL APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 30 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 24 INCH PD MODEL
Datasheet
Description
32 INCH W X 16 INCH H SIZE 3 PHASE(S) UL APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 30 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 24 INCH PD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - PD30241633 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
PD30241633
Fan Driven Unit Heater PD30241633
32 INCH W X 16 INCH H SIZE 3 PHASE(S) UL APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 30 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 24 INCH PD MODEL
  • 32 INCH W X 16 INCH H SIZE
  • 3 PHASE(S)
  • UL APPROVAL
  • 240 V VOLTAGE RATING
  • WALL MOUNTING
  • 30 KW POWER RATING
  • MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE
  • GALVANIZED STEEL HEATING ELEMENT
  • CONTROL VOLTAGE 24 V
  • DUCT WIDTH 24 INCH
  • PD MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number PD30241633
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data