TPI Corporation Fan Driven Unit Heater PD2520161

Description
42 INCH W X 16 INCH H SIZE 1 PHASE(S) UL APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 25 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 20 INCH PD MODEL
Datasheet
Description
42 INCH W X 16 INCH H SIZE 1 PHASE(S) UL APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 25 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 20 INCH PD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - PD2520161 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
PD2520161
Fan Driven Unit Heater PD2520161
42 INCH W X 16 INCH H SIZE 1 PHASE(S) UL APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 25 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 20 INCH PD MODEL
  • 42 INCH W X 16 INCH H SIZE
  • 1 PHASE(S)
  • UL APPROVAL
  • 240 V VOLTAGE RATING
  • WALL MOUNTING
  • 25 KW POWER RATING
  • MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE
  • GALVANIZED STEEL HEATING ELEMENT
  • CONTROL VOLTAGE 24 V
  • DUCT WIDTH 20 INCH
  • PD MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number PD2520161
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater HVI 030 - 03073.9-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 135/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 135.00 kW (461 MBH)
View Details
Maxistrip Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 650 F (343 C)
Heating Capacity 0.13 to 1.08 kW (0.4435 to 3.68 MBH)
View Details