TPI Corporation Fan Driven Unit Heater PD20201223

Description
23 INCH W X 12 INCH H SIZE 3 PHASE(S) UL APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 19.9 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 20 INCH PD MODEL
Datasheet
Description
23 INCH W X 12 INCH H SIZE 3 PHASE(S) UL APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 19.9 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 20 INCH PD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - PD20201223 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
PD20201223
Fan Driven Unit Heater PD20201223
23 INCH W X 12 INCH H SIZE 3 PHASE(S) UL APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 19.9 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 20 INCH PD MODEL
  • 23 INCH W X 12 INCH H SIZE
  • 3 PHASE(S)
  • UL APPROVAL
  • 240 V VOLTAGE RATING
  • WALL MOUNTING
  • 19.9 KW POWER RATING
  • MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE
  • GALVANIZED STEEL HEATING ELEMENT
  • CONTROL VOLTAGE 24 V
  • DUCT WIDTH 20 INCH
  • PD MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number PD20201223
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.0-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Clearview™ Transparent Heating Elements -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Applications LCD screen heater
View Details
7 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2070B(M)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Metric Low to High Watt Density Cartridge Heater - M Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.01 to 0.90 kW (0.0341 to 3.07 MBH)
View Details