TPI Corporation Fan Driven Unit Heater PD2020121

Description
38 INCH W X 12 INCH H SIZE 1 PHASE(S) UL APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 20 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 20 INCH PD MODEL
Datasheet
Description
38 INCH W X 12 INCH H SIZE 1 PHASE(S) UL APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 20 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 20 INCH PD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - PD2020121 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
PD2020121
Fan Driven Unit Heater PD2020121
38 INCH W X 12 INCH H SIZE 1 PHASE(S) UL APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 20 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 20 INCH PD MODEL
  • 38 INCH W X 12 INCH H SIZE
  • 1 PHASE(S)
  • UL APPROVAL
  • 240 V VOLTAGE RATING
  • WALL MOUNTING
  • 20 KW POWER RATING
  • MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE
  • GALVANIZED STEEL HEATING ELEMENT
  • CONTROL VOLTAGE 24 V
  • DUCT WIDTH 20 INCH
  • PD MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number PD2020121
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater - HGK 047 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.01 to 0.03 kW (0.0341 to 0.1024 MBH)
View Details
Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 32 to 392 F (0.0 to 200 C)
View Details
4-Honeycomb PTC Air Heater - PH1212-A8 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 1.50 kW (5.12 MBH)
AC Voltage Required 110 to 130 volts
View Details
Mica Insulated Strip Heater - ST Series - Backer Hotwatt Inc.
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.10 to 2.70 kW (0.3412 to 9.21 MBH)
View Details