TPI Corporation Fan Driven Unit Heater PD1518121

Description
27 INCH W X 12 INCH H SIZE 1 PHASE(S) UL APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 15 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 18 INCH PD MODEL
Datasheet
Description
27 INCH W X 12 INCH H SIZE 1 PHASE(S) UL APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 15 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 18 INCH PD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - PD1518121 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
PD1518121
Fan Driven Unit Heater PD1518121
27 INCH W X 12 INCH H SIZE 1 PHASE(S) UL APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 15 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 18 INCH PD MODEL
  • 27 INCH W X 12 INCH H SIZE
  • 1 PHASE(S)
  • UL APPROVAL
  • 240 V VOLTAGE RATING
  • WALL MOUNTING
  • 15 KW POWER RATING
  • MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE
  • GALVANIZED STEEL HEATING ELEMENT
  • CONTROL VOLTAGE 24 V
  • DUCT WIDTH 18 INCH
  • PD MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number PD1518121
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CR 030 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.95 kW (3.24 MBH)
View Details
Etched Mica Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -238 to 1000 F (-150 to 538 C)
Sleeve (Sheath) Material Mica
View Details
5 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1030M-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Tubular Sheathed Glasrope® Heater - AT Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 550 F (288 C)
Heating Capacity 0.12 to 0.50 kW (0.4094 to 1.71 MBH)
View Details