TPI Corporation Blower PCBT36B

Description
STANDARD TYPE 28-1/4 INCH W X 22-1/2 INCH D X 48-1/4 INCH H OVERALL DIMENSION 120 V 1-PHASE 8 AMPERE INPUT SUPPLY RATING 14500 CFM FLOW RATE INDUSTRIAL APPLICATION 1/2 HP POWER RATING 500 RPM SPEED RATING 18 GAUGE GALVANIZED STEEL (HOUSING), 20 GAUGE POWDER COATED STEEL (VENTURA) HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD OSHA SIZE 36 INCH CORD LENGTH 12 FT GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SJT TYPE 3 CONDUCTOR, ALUMINUM BLADE PCBT MODEL
Datasheet
Description
STANDARD TYPE 28-1/4 INCH W X 22-1/2 INCH D X 48-1/4 INCH H OVERALL DIMENSION 120 V 1-PHASE 8 AMPERE INPUT SUPPLY RATING 14500 CFM FLOW RATE INDUSTRIAL APPLICATION 1/2 HP POWER RATING 500 RPM SPEED RATING 18 GAUGE GALVANIZED STEEL (HOUSING), 20 GAUGE POWDER COATED STEEL (VENTURA) HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD OSHA SIZE 36 INCH CORD LENGTH 12 FT GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SJT TYPE 3 CONDUCTOR, ALUMINUM BLADE PCBT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - PCBT36B - TPI Corporation
Gray, TN, USA
Blower
PCBT36B
Blower PCBT36B
STANDARD TYPE 28-1/4 INCH W X 22-1/2 INCH D X 48-1/4 INCH H OVERALL DIMENSION 120 V 1-PHASE 8 AMPERE INPUT SUPPLY RATING 14500 CFM FLOW RATE INDUSTRIAL APPLICATION 1/2 HP POWER RATING 500 RPM SPEED RATING 18 GAUGE GALVANIZED STEEL (HOUSING), 20 GAUGE POWDER COATED STEEL (VENTURA) HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD OSHA SIZE 36 INCH CORD LENGTH 12 FT GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SJT TYPE 3 CONDUCTOR, ALUMINUM BLADE PCBT MODEL
  • STANDARD TYPE
  • 28-1/4 INCH W X 22-1/2 INCH D X 48-1/4 INCH H OVERALL DIMENSION
  • 120 V 1-PHASE 8 AMPERE INPUT SUPPLY RATING
  • 14500 CFM FLOW RATE
  • INDUSTRIAL APPLICATION
  • 1/2 HP POWER RATING
  • 500 RPM SPEED RATING
  • 18 GAUGE GALVANIZED STEEL (HOUSING), 20 GAUGE POWDER COATED STEEL (VENTURA) HOUSING MATERIAL
  • BELT DRIVER TYPE
  • APPLICABLE STANDARD OSHA
  • SIZE 36 INCH
  • CORD LENGTH 12 FT
  • GUARD FINISH POWDER COATED
  • INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SJT TYPE 3 CONDUCTOR, ALUMINUM BLADE
  • PCBT MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number PCBT36B
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details