TPI Corporation Blower PBS48DOP

Description
SWIVEL TYPE 120 V 1-PHASE 10.3 AMPERE INPUT SUPPLY RATING 13000 CFM FLOW RATE INDUSTRIAL APPLICATION 3/4 HP POWER RATING 824 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 48 INCH CORD LENGTH 12 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (2) STEEL PADDLE BLADE PB MODEL
Datasheet
Description
SWIVEL TYPE 120 V 1-PHASE 10.3 AMPERE INPUT SUPPLY RATING 13000 CFM FLOW RATE INDUSTRIAL APPLICATION 3/4 HP POWER RATING 824 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 48 INCH CORD LENGTH 12 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (2) STEEL PADDLE BLADE PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - PBS48DOP - TPI Corporation
Gray, TN, USA
Blower
PBS48DOP
Blower PBS48DOP
SWIVEL TYPE 120 V 1-PHASE 10.3 AMPERE INPUT SUPPLY RATING 13000 CFM FLOW RATE INDUSTRIAL APPLICATION 3/4 HP POWER RATING 824 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 48 INCH CORD LENGTH 12 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (2) STEEL PADDLE BLADE PB MODEL
  • SWIVEL TYPE
  • 120 V 1-PHASE 10.3 AMPERE INPUT SUPPLY RATING
  • 13000 CFM FLOW RATE
  • INDUSTRIAL APPLICATION
  • 3/4 HP POWER RATING
  • 824 RPM SPEED RATING
  • 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL
  • MOTOR DIRECT DRIVER TYPE
  • APPLICABLE STANDARD ETL (CANADA AND US), OSHA
  • SIZE 48 INCH
  • CORD LENGTH 12 FT
  • INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (2) STEEL PADDLE BLADE
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number PBS48DOP
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 653436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 115 SCFM (195 m³/hr)
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
Turbo Blowers - FDC-020A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5511 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.5864 m³/hr)
Static Pressure Range 194 in H2O (362 Torr)
View Details