TPI Corporation Blower PBS42BHL

Description
SWIVEL TYPE 120/240 1-PHASE 10.8/5.4 AMPERE INPUT SUPPLY RATING 18200 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 3/4 HP POWER RATING 430 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD OSHA SIZE 42 INCH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, (4) ALUMINUM PADDLE BLADE PBS MODEL
Datasheet
Description
SWIVEL TYPE 120/240 1-PHASE 10.8/5.4 AMPERE INPUT SUPPLY RATING 18200 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 3/4 HP POWER RATING 430 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD OSHA SIZE 42 INCH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, (4) ALUMINUM PADDLE BLADE PBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - PBS42BHL - TPI Corporation
Gray, TN, USA
Blower
PBS42BHL
Blower PBS42BHL
SWIVEL TYPE 120/240 1-PHASE 10.8/5.4 AMPERE INPUT SUPPLY RATING 18200 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 3/4 HP POWER RATING 430 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD OSHA SIZE 42 INCH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, (4) ALUMINUM PADDLE BLADE PBS MODEL
  • SWIVEL TYPE
  • 120/240 1-PHASE 10.8/5.4 AMPERE INPUT SUPPLY RATING
  • 18200 CFM FLOW RATE
  • INDUSTRIAL APPLICATION
  • CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE
  • 3/4 HP POWER RATING
  • 430 RPM SPEED RATING
  • 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL
  • BELT DRIVER TYPE
  • APPLICABLE STANDARD OSHA
  • SIZE 42 INCH
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF
  • INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, (4) ALUMINUM PADDLE BLADE
  • PBS MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number PBS42BHL
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Large Blower - Series Alpha Blower - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details